NEN-EN-ISO 8502-3

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method) (ISO 8502-3:2017)

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 25
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

NEN-EN-ISO 8502-3 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity of dust. It also provides descriptive classes for the assessment of the average size of the dust particles. The method described is a qualitative test useful for a steel surface, before cleaning, corresponding to rust grade A, B or C as defined in ISO 8501-1. It can be used as a "pass/fail" test or to provide a permanent record of the dust present on a surface.

Document History

NEN-EN-ISO 8502-3
February 1, 2017
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method) (ISO 8502-3:2017)
NEN-EN-ISO 8502-3 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity of...
June 1, 1999
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method)
Provides pictorial ratings for the asessment of the average quantity of dust as well as descriptive classes for the assessment of the average size of the dust particles. The method is based on...
Advertisement