NEN-EN 50525-2-41

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 16
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 180 °C.

Document History

NEN-EN 50525-2-41
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are...
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are...
Advertisement