NEN-ISO 3334

Micrographics - ISO resolution test chart No. 2 - Description and use

active, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: active
Page Count: 17
ICS Code (Document imaging applications): 37.080
scope:

This International Standard specifies a method of determining resolution by measuring the minimum size of detail recognizable in a processed microform. It describes the test patterns and ISO resolution test chart No. 2, and gives the method of expressing resolving power. ISO resolution test chart No. 2 is designed for use as part of a test target, as required in other International Standards for micrographics. This International Standard applies to the determination of the resolving power of a camera, film and processing combination used in a microfilming system or the resolution achieved in microforms therefrom. In this form it does not apply to the determination of the resolving power of microform readers, reader-printers or computer output microform (COM) imaging systems.

Document History

NEN-ISO 3334
February 1, 2006
Micrographics - ISO resolution test chart No. 2 - Description and use
This International Standard specifies a method of determining resolution by measuring the minimum size of detail recognizable in a processed microform. It describes the test patterns and ISO...
Advertisement