NEN-ISO 8772

Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE)

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 30
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies the requirements for polyethylene (PE) pipes, fittings and piping systems intended for use for non-pressure underground drainage and sewerage for the conveyance of soil and waste discharge of domestic and industrial origin, as well as surface water. It covers buried pipework, as well as piping systems buried within the building structure. In the case of industrial discharge, it is necessary that the chemical and temperature resistance be taken into account, but this will need to be done separately. This International Standard is applicable to PE pipes with or without an integral socket. This International Standard is applicable to PE pipes and fittings for the following types of joints: - elastomeric ring seal joints; - butt-fused joints; - electrofusion joints; - mechanical joints. This International Standard also specifies the test parameters for the test methods referred to herein.

Document History

NEN-ISO 8772
October 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE)
This International Standard specifies the requirements for polyethylene (PE) pipes, fittings and piping systems intended for use for non-pressure underground drainage and sewerage for the conveyance...
Advertisement