NEN-ISO 3601-5

Fluid power systems - O-rings - Part 5: Suitability of elastomeric materials for industrial applications

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 14
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 evaluates the suitability of a number of elastomeric materials (rubber) which may be used for O-rings in industrial applications. It also indicates the ability of the materials to satisfy many of the requirements associated with fluid power components and systems and includes temperatures and fluid compatibility. Only materials which are in universal usage are specified, other compounds are available and can be specified. The required physical properties should be agreed upon between equipment manufacturer/user and O-ring manufacturer/supplier.

Document History

June 1, 2016
Fluid power systems - O-rings - Part 5: Specification of elastomeric materials for industrial applications
NEN-ISO 3601-5 contains the material specification of a selection of standard elastomeric materials (rubber) for O-rings used in general industrial applications. It also indicates the ability of the...
April 1, 2015
Fluid power systems - O-rings - Part 5: Specification of elastomeric materials for industrial applications
NEN-ISO 3601-5 contains the material specification of a selection of standard elastomeric materials (rubber) for O-rings used in general industrial applications. It also indicates the ability of the...
NEN-ISO 3601-5
August 1, 2002
Fluid power systems - O-rings - Part 5: Suitability of elastomeric materials for industrial applications
This part of ISO 3601 evaluates the suitability of a number of elastomeric materials (rubber) which may be used for O-rings in industrial applications. It also indicates the ability of the materials...
Advertisement