NEN-ISO 8253-3

Acoustics - Audiometric test methods - Part 3: Speech audiometry

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
ICS Code (Noise with respect to human beings): 13.140
scope:

Specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone vibrator, or from a loudspeaker for sound field audiometry. Methods for using noise either for masking the non-test ear or as a competing sound are described. All test procedures are based on the use of open-set test material.

Document History

NEN-ISO 8253-3
January 1, 1997
Acoustics - Audiometric test methods - Part 3: Speech audiometry
Specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone vibrator, or from...
Advertisement