NEN-EN 841
Bar coding - Symbology specifications - Format description
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
Specifies the format for bar code symbology specifications. - specifies the characteristics of the symbology which need to be defined. The standard is applicable as the basis for European Standards for bar code symbologies.
Document History
NEN-EN 841
September 1, 1995
Bar coding - Symbology specifications - Format description
Specifies the format for bar code symbology specifications. - specifies the characteristics of the symbology which need to be defined. The standard is applicable as the basis for European Standards...