NEN-EN 428

Resilient floorcoverings - Determination of overall thickness

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
Page Count: 6
ICS Code (Floor coverings): 97.150
scope:

This European Standard describes a method for determining the overall thickness of a resilient floorcovering and is applicable to all types of resilient floorcoverings. The distance between two parrallel plates after the test piece has been placed between them is measured, the contact pressure being adapted to suit the structure of the test piece.

Document History

NEN-EN 428
February 1, 1994
Resilient floorcoverings - Determination of overall thickness
This European Standard describes a method for determining the overall thickness of a resilient floorcovering and is applicable to all types of resilient floorcoverings. The distance between two...

References

Advertisement