NEN-ISO/IEC 20009-2

Information technology - Security techniques - Anonymous entity authentication - Part 2: Mechanisms based on signatures using a group public key

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 60
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 20009 specifies anonymous entity authentication mechanisms based on signatures using a group public key in which a verfier verifies a group signature scheme to authenticate the entity with which it is communicating, without knowing this entity's identity. This part of ISO/IEC 20009 provides - a general description of an anonymous entity authentication mechanism based on signatures using a group public key; - a variety of mechanisms of this type. This part of ISO/IEC 20009 describes - the group membership issuing processes; - anonymous authentication mechanisms without an on-line TTP; - anonymous authentication mechanisms involving an on-line TTP. Furthermore, this part of ISO/IEC 20009 also specifies - the group membership opening process (optional); - the group signature linking process (optional).

Document History

NEN-ISO/IEC 20009-2
December 1, 2013
Information technology - Security techniques - Anonymous entity authentication - Part 2: Mechanisms based on signatures using a group public key
This part of ISO/IEC 20009 specifies anonymous entity authentication mechanisms based on signatures using a group public key in which a verfier verifies a group signature scheme to authenticate the...
Advertisement