NEN 10077

Rules for electric traction equipment

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1970
Status: inactive
ICS Code (Electric traction equipment): 29.280
ICS Code (Tractive stock): 45.060.10
scope:

The rules contained in this Recommendation apply to apparatus installed on motive power units in the following categories: - vehicles supplied with so-called high-voltage d.c., i.e. with a voltage between 600 V and 3 000 V; - vehicles supplied with high-voltage a.c. at industrial frequency or at special frequency; - multi-system vehicles capable of being supplied from a number of the systems described above; - vehicles with independent power source (i.e. accumulators, or heat engines with electrical or other transmission) but excluding road vehicles. They also apply to apparatus installed on control trailers, or distributed among trailer coaches of multiple unit trains.

Document History

NEN 10077
November 1, 1970
Rules for electric traction equipment
The rules contained in this Recommendation apply to apparatus installed on motive power units in the following categories: - vehicles supplied with so-called high-voltage d.c., i.e. with a voltage...
Advertisement