NEN 10149-3

Sockets and accessories for electronic plug-in devices - Part 3: Sockets for crystal holders

inactive, Most Current
Organization: NEN
Publication Date: 31 August 1977
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Contains two article sheets for two-pin sockets, one for 12.34 mm (0.486 in) nominal pin-spacing and the other for 12.7 mm (0.5 in) nominal pi-spacing (Types AA and AF respectively of Publication 122). The first supplement a describes socket compatible with two-pin crystal holder outlines. Types AA, AB and DA to DE 12.35 mm (0.486 in) pin-spacing of Publication 122-3. Quartz chrystal units for oscillators. Chassis and printed board mounting types are included, with and without holding clips.

Document History

NEN 10149-3
August 31, 1977
Sockets and accessories for electronic plug-in devices - Part 3: Sockets for crystal holders
Contains two article sheets for two-pin sockets, one for 12.34 mm (0.486 in) nominal pin-spacing and the other for 12.7 mm (0.5 in) nominal pi-spacing (Types AA and AF respectively of Publication...
Advertisement