NEN 10322

Rules for ohmic resistors used in the power circuits of electrically powered vehicles

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1990
Status: inactive
Page Count: 34
ICS Code (Resistors in general): 31.040.01
ICS Code (Electric road vehicles): 43.120
ICS Code (Electric traction equipment): 29.280
scope:

The rules contained in this Recommendation apply to ohmic resistors (resistors for starting, transition, circuit interruption, braking, shunting, stabilizing, etc.) used in the power circuits of electrically powered vehicles in the following categories: Vehicles supplied with so-called high-voltage d.c., i.e. with between 600 V and 3000 V; vehicles supplied with high-voltage a.c. at industrial frequency or at special frequencies; multi-system vehicles capable of being supplied from a number of the systems described above; vehicles with independent power source (i.e. accummulators, or heat with electrical or other transmission) but excluding vehicles. They are also applicable to resistors permanently or temporarily inserted in the main auxiliary circuits of the above vehicles, and any trailers and driving trailers in motor coach trains.

Document History

NEN 10322
March 1, 1990
Rules for ohmic resistors used in the power circuits of electrically powered vehicles
The rules contained in this Recommendation apply to ohmic resistors (resistors for starting, transition, circuit interruption, braking, shunting, stabilizing, etc.) used in the power circuits of...
Advertisement