NEN 10318
An IEC artificial ear, of the wide band type, for the calibration of earphones used in audiometry
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1971 |
| Status: | inactive |
| ICS Code (Accessories): | 33.160.50 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This Recommendation relates to the specification of an artificial ear which covers the frequency band 20 Hz to 10000 Hz and is intended for calibratings supra-aural earphones applied to the ear without acoustical leakage. This device is not intended for the calibration of circumaural earphones.
Document History
NEN 10318
August 1, 1971
An IEC artificial ear, of the wide band type, for the calibration of earphones used in audiometry
This Recommendation relates to the specification of an artificial ear which covers the frequency band 20 Hz to 10000 Hz and is intended for calibratings supra-aural earphones applied to the ear...