NEN 10429

Classification of resistance wires for heating purposes

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1974
Status: inactive
ICS Code (Wires): 29.060.10
ICS Code (Resistors in general): 31.040.01
scope:

This recommendation concerns the classification of metallic resistance materials intended for heating purposes. To classify resistance wires on the basis of: - maximum working temperature; - resistivity at room temperature; - temperature dependence of resistivity. Since the resistivity is not a linear function of temperature over the whole temperature range from room temperature to maximum working temperature, the temperature dependence cannot be characterized by a single temperature coefficient. Therefore, the classification table includes the resistivity at 500 ° C and at maximum working temperature, besides the resistivity at room temperature.

Document History

NEN 10429
October 1, 1974
Classification of resistance wires for heating purposes
This recommendation concerns the classification of metallic resistance materials intended for heating purposes. To classify resistance wires on the basis of: - maximum working temperature; -...
Advertisement