NEN 10721-3-0

Classification of groups of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Introduction

active, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040
scope:

This Introduction is a guide for the use of all parts of IEC Publication 721-3. It contains background information including information on application and limitation of the classes given in various parts of IEC Publication 721-3. It describes the difference between the environmental conditions the product wil meet during its life, described by the classes in IEC Publications 721-3, and conditions of test used to assure that the product will work satisfactorily under such environmental conditions. The use of IEC Publication 721-3 in the design limitation of conditions and protection is also included. The differences are explained between extreme environmental conditions with a small probability of being exceeded, normally approached only for short periods, and more long-lasting normal environmental conditions.

Document History

NEN 10721-3-0
March 1, 1994
Classification of groups of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Introduction
This Introduction is a guide for the use of all parts of IEC Publication 721-3. It contains background information including information on application and limitation of the classes given in various...
Advertisement