NEN 10811-5-1
Electric cables - Insulating and sheating materials - Part 5: Methods specific to filling compounds - Section One: Drop-point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 ° C - D.C. resistivity at 23 ° C and 100 °C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Other insulating materials): | 29.035.99 |
scope:
This standard specifies the test methods for filling compounds of electric cables used with telecommunication equipment. This Section One of Part 5 gives the methods for drop-point, separation of oil, lower temperature brittleness, total acid number, absence of corrosive components, permittivity at 23 ° C, d.c. resistivity at 23 ° C and 100 ° C.
Document History
NEN 10811-5-1
January 1, 1991
Electric cables - Insulating and sheating materials - Part 5: Methods specific to filling compounds - Section One: Drop-point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 ° C - D.C. resistivity at 23 ° C and 100 °C
This standard specifies the test methods for filling compounds of electric cables used with telecommunication equipment. This Section One of Part 5 gives the methods for drop-point, separation of...