NEN 1093

Safety requirements for ductile cast iron gas pipelines operating at pressures exceeding 1 bar

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1979
Status: inactive
Page Count: 28
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Gas supply systems): 91.140.40
scope:

This standard discusses the design, the material, the construction, the installation, the testing and the maintenance of gas transport and distribution systems of ductile cast iron with a working pressure over 1 bar up to and including 8 bar. The standard applies to: a. general public safety; b. the safety of employees as far as it is affected by the design, the quality of the materials used, the realization of the construction and the requirements concerning the testing and maintenance of gas transport and distribution systems. This standard applies to transport and distribution networks for flammable gases or gas mixtures suitable for household and/or industrial use.

Document History

NEN 1093
March 1, 1979
Safety requirements for ductile cast iron gas pipelines operating at pressures exceeding 1 bar
This standard discusses the design, the material, the construction, the installation, the testing and the maintenance of gas transport and distribution systems of ductile cast iron with a working...

References

Advertisement