NEN 11315

Calibration of fibre optic power meters

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Applicable to instruments measuring radiant power emitted from sources which are typical for the fibre optic communication industry. These sources include laser diodes, Light Emitting Diodes (LEDs) and fibre type sources. The radiation may be divergent or collimated. Serves the purpose of calibration single power meters and of setting specifications of power meters, to be performed by calibration laboratories or by the manufacturer of the power meter.

Document History

NEN 11315
June 1, 1995
Calibration of fibre optic power meters
Applicable to instruments measuring radiant power emitted from sources which are typical for the fibre optic communication industry. These sources include laser diodes, Light Emitting Diodes (LEDs)...
Advertisement