NEN 5254

Industrial application of organic coatings on hot-dip zinc coated steel (Duplex system)

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 18
ICS Code (Organic coatings): 25.220.60
ICS Code (Metallic coatings): 25.220.40
scope:

This standard stipulates the quality requirements for the application of paint systems, powder coatings and plastic coatings on hot dip galvanized products in a controlled industrial process. If a good end result is to be achieved, the following aspects must be controllable: - construction and composition of materials; - zinc layer and zinc surface; - pretreatment of the zinc surface; - organic coating system; - application of organic coating system; - control of coating system. The standard is applicable to discontinuous hot dip galvanized products, galvanized in accordance with EN-ISO 1461 and EN 10240, as well as products fabricated from continuously galvanized sheet galvanized in accordance with ISO 4998, which after galvanization and/or assembly are given an organic coating.

Document History

March 1, 2022
Industrial application of a wet paint system on hot dip galvanized or sherardized products (duplex system)
A description is not available for this item.
September 1, 2021
Industrial application of a wet paint system on hot dip galvanized or sherardized products (duplex system)
A description is not available for this item.
January 3, 2003
Industrial application of organic coatings on hot-dip zinc coated or sherardized products (duplex-system)
This standard stipulates the quality requirements for the application of paint systems, powder coatings and plastic coatings on hot dip galvanized products in a controlled industrial process. If a...
NEN 5254
January 1, 2002
Industrial application of organic coatings on hot-dip zinc coated steel (Duplex system)
This standard stipulates the quality requirements for the application of paint systems, powder coatings and plastic coatings on hot dip galvanized products in a controlled industrial process. If a...
Advertisement