NEN-EN 10246-6

Non-destructive testing of steel tubes - Part 6: Automatic full peripheral ultrasonic testing of seamless steel tubes for the detection of transverse imperfections

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 17
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Specifies the requirements for automatic ultrasonic shear wave testing of seamless steel tubes for the detection of transverse imperfections. The standard specifies acceptance levels and calibration procedures. Is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.

Document History

NEN-EN 10246-6
December 1, 1999
Non-destructive testing of steel tubes - Part 6: Automatic full peripheral ultrasonic testing of seamless steel tubes for the detection of transverse imperfections
Specifies the requirements for automatic ultrasonic shear wave testing of seamless steel tubes for the detection of transverse imperfections. The standard specifies acceptance levels and calibration...
October 1, 1995
Non-destructive testing of steel tubes - Part 6: Automatic full peripheral ultrasonic testing of seamless steel tubes for the detection of transverse imperfections
Specifies the requirements for automatic ultrasonic shear wave testing of seamless steel tubes for the detection of transverse imperfections. The standard specifies acceptance levels and calibration...

References

Advertisement