NEN-EN 10225/C1

Weldable structural steels for fixed offshore structures - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
ICS Code (Heat-treatable steels): 77.140.10

Document History

July 1, 2009
Weldable structural steels for fixed offshore structures - Technical delivery conditions
This European Standard specifies requirements for weldable structural steels to be used in the fabrication of fixed offshore structures in the form of plates up to and including 150 mm thick. It also...
January 1, 2009
Weldable structural steels for fixed offshore structures - Technical delivery conditions
This European Standard specifies requirements for weldable structural steels to be used in the fabrication of fixed offshore structures in the form of plates up to and including 150 mm thick. It also...
NEN-EN 10225/C1
September 1, 2002
Weldable structural steels for fixed offshore structures - Technical delivery conditions
A description is not available for this item.
September 1, 2001
Weldable structural steels for fixed offshore structures - Technical delivery conditions
Specifies requirements for weldable structural steels to be used in the fabrication of fixed offshore structures in the form of plates up to and including 150 mm thick, sections up 60 63 mm thick...
November 1, 1994
Weldable structural steels for fixed offshore structures
Specifies requirements for weldable structural steels to be used in the fabrication of fixed offshore structures in the form of plates up to and including 150 mm thick, sections up 60 63 mm thick...
Advertisement