NEN-EN 10240

Internal and/or external protective coatings for steel tubes - Specification for hot dip galvanized coatings applied in automatic plants

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 21
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel structures): 91.080.13
scope:

Specifies the requirements and tests for hot dip galvanized coatings applied to steel tubes hot dip galvanized in automatic plants for the following: a) gas and water installations, including water intended for human consumption; b) other applications e.g. scaffold tubes, structural hollow sections.

Document History

NEN-EN 10240
January 1, 1998
Internal and/or external protective coatings for steel tubes - Specification for hot dip galvanized coatings applied in automatic plants
Specifies the requirements and tests for hot dip galvanized coatings applied to steel tubes hot dip galvanized in automatic plants for the following: a) gas and water installations, including water...
July 1, 1994
Internal and/or external protective coatings for steel tubes - Specification for hot dip galvanized coatings
Specifies the requirements and tests for hot dip galvanized coatings applied to steel tubes hot dip galvanized in automatic plants for the following: a) gas and water installations, including water...
Advertisement