NEN-EN 12104

Resilient floor coverings - Specifications for tiles made from agglomerated cork

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 10
ICS Code (Floor coverings): 97.150
ICS Code (Cork and cork products): 79.100
scope:

Specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an insitu finish. Cork floor coverings can be covered with other complementary layers of decorative materials, e.g. decorative cork or wood veneers, with or without applied colours. Includes a classification system based on intensity of use which shows where cork floor tiles should give satisfactory service. It also specifies requirements for marking, labelling and packing.

Document History

May 1, 2023
Resilient floor coverings - Cork floor tiles - Specification
This document specifies the requirements for cork floor coverings made from agglomerated composition cork, with or without a decorative surface layer, with or without applied colours, supplied in...
August 1, 2022
Resilient floor coverings - Cork floor tiles - Specification
This document specifies the requirements for cork floor coverings made from agglomerated composition cork, with or without a decorative surface layer, with or without applied colours, supplied in...
January 1, 2019
Resilient floor coverings - Cork floor tiles - Specification
This document specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an in situ...
July 1, 2017
Resilient floor coverings - Cork floor tiles - Specification
This European Standard specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an...
June 1, 2000
Resilient floor coverings - Cork floor tiles - Specification
Specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an insitu finish. Cork...
NEN-EN 12104
September 1, 1995
Resilient floor coverings - Specifications for tiles made from agglomerated cork
Specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an insitu finish. Cork...
Advertisement