NEN-EN 12405-1

Gas meters - Conversion devices - Part 1: Volume conversion

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 98
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to measure volumes of fuel gases of the 1st and 2nd families according to EN 437. This European Standard is intended for type testing, the detailed relevant provisions of which are given in Annex A. Only three kinds of conversion are treated in this European Standard: . conversion as a function of temperature only (called T conversion); - conversion as a function of the pressure and of the temperature with constant compression factor (called PT conversion); - conversion as a function of the pressure, the temperature and taking into account the compression factor (called PTZ conversion). EN 12405-2 for energy conversion is in preparation. Gas-volume conversion devices consist of a calculator and a temperature transducer or a calculator, a temperature transducer and a pressure transducer locally installed. For application of this European Standard, a conversion device may be, as a choice of the manufacturer, considered as a complete instrument (Type 1) or made of separate elements (Type 2), according to the definitions given in 3.1.18.1 and 3.1.18.2. In this last case, the provisions concerning pressure transducers, temperature sensors and temperature transducers are given in Annexes B, C and D respectively. Any conversion device can provide an error curve correction for a gas meter.

Document History

October 1, 2021
Gas meters - Conversion devices - Part 1: Volume conversion
This document specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to measure...
March 1, 2019
Gas meters - Conversion devices - Part 1: Volume conversion
This document specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to measure...
October 1, 2018
Gas meters - Conversion devices - Part 1: Volume conversion
This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to...
December 1, 2017
Gas meters - Conversion devices - Part 1: Volume conversion
This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to...
November 1, 2010
Gas meters - Conversion devices - Part 1: Volume conversion
This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to...
August 1, 2006
Gas meters - Conversion devices - Part 1: Volume conversion
A description is not available for this item.
NEN-EN 12405-1
May 1, 2005
Gas meters - Conversion devices - Part 1: Volume conversion
This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of gas-volume electronic conversion devices associated to gas meters, used to...

References

Advertisement