NEN-EN 12436
Adhesives for load-bearing timber structures - Casein adhesives - Classification and performance requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Adhesives): | 83.180 |
scope:
Specifies performance requirements and the appropriate test methods for casein adhesives for the manufacture of load-bearing wooden structures for use under indoor conditions in heated and ventilated buildings. This standard is not applicable to casein adhesives used for bonding woods with a density exceeding 750 kg/m³.
Document History
December 1, 2001
Adhesives for load-bearing timber structures - Casein adhesives - Classification and performance requirements
Specifies performance requirements and the appropriate test methods for casein adhesives for the manufacture of load-bearing wooden structures for use under indoor conditions in heated and ventilated...
NEN-EN 12436
June 1, 1996
Adhesives for load-bearing timber structures - Casein adhesives - Classification and performance requirements
Specifies performance requirements and the appropriate test methods for casein adhesives for the manufacture of load-bearing wooden structures for use under indoor conditions in heated and ventilated...