NEN-EN 12629-5-4
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-4: Concrete pipe coating machines
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This European Standard applies to concrete pipe coating machines. This European Standard deals with the significant hazards listed in clause 4, when used as intended under the conditions foreseen by the manufacturer. This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, except noise hazards. This standard establishes safety requirements and/or methods of protection which applies to these machines. This European standard applies to the concrete pipe coating making machines which may form an integral part of a pipe making process plant. See 1.4 of EN 12629-1:2000.
Document History