NEN-EN 12673

Water quality - Gas chromatographic determination of some selected chlorophenols in water

active, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: active
Page Count: 25
ICS Code (Water quality in general): 13.060.01
scope:

Describes the gas chromatographic determination of 19 chlorophenols (2-, 3-, and 4-chlorophenol, 2,3-, 2,4-, 2,5-, 2,6-, 3,4- and 3,5-dichlorophenol, 2,3,4-, 2,3,5-, 2,3,6-, 2,4,5-, 2,4,6- and 3,4,5-trichlorophenol, 2,3,4,5-, 2,3,4,6-, and 2,3,5,6-tetrachlorophenol and pentachlorophenol) in drinking water, groundwater, rainwater, waste water, sea water and surface water. This standard describes an acetylation followed by a liquid/liquid extraction and determination by gas chromatography and electron capture detection. This method may be used for all above mentioned types of water. With these methods chlorophenols can be determined over a range of concentrationsfrom approx. 0,01 µg/l to 1 µg/l, depending on the component sensitivity and the quantity of sample used. In some cases complete separation of isomers cannot be achieved. Then the sum is reported. This method may be applicable to other halogenated phenolic compounds.

Document History

NEN-EN 12673
January 1, 1999
Water quality - Gas chromatographic determination of some selected chlorophenols in water
Describes the gas chromatographic determination of 19 chlorophenols (2-, 3-, and 4-chlorophenol, 2,3-, 2,4-, 2,5-, 2,6-, 3,4- and 3,5-dichlorophenol, 2,3,4-, 2,3,5-, 2,3,6-, 2,4,5-, 2,4,6- and...
February 1, 1997
Water quality - Gas chromatographic determination of some selected chlorophenols in water
Describes the gas chromatographic determination of 19 chlorophenols (2-, 3-, and 4-chlorophenol, 2,3-, 2,4-, 2,5-, 2,6-, 3,4- and 3,5-dichlorophenol, 2,3,4-, 2,3,5-, 2,3,6-, 2,4,5-, 2,4,6- and...
Advertisement