NEN-EN 12686

Biotechnology - Modified organisms for application in the environment - Guidance for the sampling strategies for deliberate releases of genetically modified microorganisms, excluding viruses

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
ICS Code (Biology. Botany. Zoology): 07.080
ICS Code (Microbiology in general): 07.100.01
scope:

Provides guidance concerning the procedures for setting up a valid sampling strategy to meet the objectives of a monitoring strategy for GMMs released into the environment. Since monitoring methods of microorganisms in environmental samples usually require pretreatment of the samples, for example the extraction and isolation of GMMs and/or their nucleic acid, this is included in scope of this standard. The sampling is to provide material to which subsequent analytical or biological methods for monitoring of GMMs can be applied.

Document History

September 1, 1998
Biotechnology - Modified organisms for application in the environment - Guidance for the sampling strategies for deliberate releases of genetically modified microorganisms, including viruses
Provides guidance concerning the procedures for setting up a valid sampling strategy to meet the objectives of a monitoring strategy for GMMs released into the environment. Since monitoring methods...
NEN-EN 12686
January 1, 1997
Biotechnology - Modified organisms for application in the environment - Guidance for the sampling strategies for deliberate releases of genetically modified microorganisms, excluding viruses
Provides guidance concerning the procedures for setting up a valid sampling strategy to meet the objectives of a monitoring strategy for GMMs released into the environment. Since monitoring methods...
Advertisement