NEN-EN 12731-2

Plastics piping systems for hot and cold water - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 22
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies the characteristics of pipes made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations in and around buildings (domestic systems) and for the conveyance of water, whether or not intended for human consumption, under operating pressures and temperatures according to the class of application. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with Part 1, Part 3, Part 5 and Part 7 it is applicable to PVC-C pipes, their joints and to joints with components of PVC-C, other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

NEN-EN 12731-2
February 1, 1997
Plastics piping systems for hot and cold water - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes
Specifies the characteristics of pipes made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations in and around buildings (domestic...

References

Advertisement