NEN-EN 1299+A1
Mechanical vibration and shock - Vibration isolation of machines - Information for the application of source isolation
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This European Standard gives guidelines to ensure that manufacturers of machines provide adequate information on application of vibration isolation to reduce the risks arising from vibration generated by their machines. Guidelines are also provided to ensure that users furnish sufficient information regarding their applications to suppliers of machines or, where applicable, to the supplier of the isolation system, to enable the optimum selection and design of vibration isolation. This European Standard is restricted to source isolation. Although this standard is primarily intended for the use of new machines, it may be applied to the installation of used machines, too. This European Standard is addressed to manufacturers and installers of a machine, as a guide to define relevant parameters for the choice and installation of a vibration isolation system to be used with the machine.
Document History