NEN-EN 13032-2
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and prEN 12464-2. It also specifies data that are commonly used for lighting of indoor and outdoor work places. When these data are provided, they should conform to this document.
Document History
November 1, 2017
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
NEN-EN 13032-2 specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are commonly used...
October 1, 2016
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
This European Standard specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are...
March 1, 2007
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
A description is not available for this item.
January 1, 2005
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and prEN 12464-2. It also specifies data that are commonly used...
NEN-EN 13032-2
December 1, 2002
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
This document specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and prEN 12464-2. It also specifies data that are commonly used...