NEN-EN 13083
Tanks for transport of dangerous goods - Service equipment - Adaptor for bottom loading and unloading
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
Covers externally actuated and self actuated adaptors for bottom loading and unloading. Specifies the performance requirements and the critical dimensions of the adaptor for bottom loading and unloading. It also specifies the tests necessary to verify the compliance of the equipment with this standard. The equipment is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR - European Agreement concerning the international carriage of dangerous goods by road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C (including petrol), and which have no subclassification as toxic or corrosive.
Document History