NEN-EN 13452-1

Railway applications - Braking - Mass transit brake systems - Part 1: Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 37
ICS Code (Metro, tram and light rail equipment): 45.140
scope:

This European Standard specifies minimum and maximum limiting requirements for braking systems and performance. The Transport Authority defines the particular parameters where required in this European Standard and specifies any additional braking requirements to the vehicle builder/braking system supplier. This European Standard specifies requirements and performances for the braking of vehicles for urban transport systems, running on steel or rubber tyred wheels and guided by steel rails or other equivalent means. This European Standard applies to vehicles operating on: - tramways; - light railways; - metros on steel wheels; - metros on rubber tyred wheels; - Commuter/Regional railways; and is applicable to: - all newly designed vehicles; - all major refurbishments, if these include either redesign or extensive modifications to the brake system; - any new builds of existing designs of vehicles. For this type of vehicle, the Transport Authority may specify performance values different from those defined in this European Standard. This European Standard does not apply to special transport systems, e.g. suspended monorail, rack and pinion lines, isolated operations such as scenic railways, special duty vehicles, etc.

Document History

March 1, 2023
Railway applications - Braking - Urban rail brake systems - Part 1: Requirements and definitions
This document specifies basic requirements and definitions for a brake system for use in urban rail vehicles. NOTE Urban rail vehicles are defined in EN 17343. This document is applicable to: —...
NEN-EN 13452-1
April 1, 2003
Railway applications - Braking - Mass transit brake systems - Part 1: Performance requirements
This European Standard specifies minimum and maximum limiting requirements for braking systems and performance. The Transport Authority defines the particular parameters where required in this...
April 1, 1999
Railway applications - Braking - Mass transit brake systems - Part 1: Performance requirements
This European Standard specifies minimum and maximum limiting requirements for braking systems and performance. The Transport Authority defines the particular parameters where required in this...
Advertisement