NEN-EN 1360

Rubber and plastics hoses and hose assemblies for measured fuel dispensing - Specification

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 33
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15 % oxygenated compounds). The assemblies are intended for use at ambient temperatures between -30 °C and +55 °C for normal temperature class and -40 °C and +55 °C for low temperature class at a working pressure d 16 bar1).

Document History

June 1, 2013
Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification
This European Standard specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up...
NEN-EN 1360
May 1, 2005
Rubber and plastics hoses and hose assemblies for measured fuel dispensing - Specification
This European Standard specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up...
February 1, 2003
Rubber hoses and hose assemblies for measured fuel dispensing - Specification
This European Standard specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up...
January 1, 1997
Rubber hose assemblies for measuring fuel dispensing - Specification
Specifies requirements for three types of rubber hoses and hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15% oxygenated compounds).
November 1, 1993
Rubber and thermoplastic hose and hose assemblies for measuring fuel dispensing - Specification
Specifies requirements for three types of rubber hoses and hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15% oxygenated compounds).
Advertisement