NEN-EN 14284
Plastics piping systems for general purpose buried ducting - Polyethylene (PE) - Specifications for pipes, fittings and the system
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for general purpose direct buried ducting. It also specifies the test parameters for the test methods referred to in this standard. EN 14284 is applicable to PE pipes and fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for general purpose buried ducting. EN 14284 is applicable only to solid-wall PE pipes of the following types: - with plain ends; - with cylindrical socket; - with tapered push-fit socket; - with ring seal socket. without or with a coating for internal lubrication, a colour coating or a coating for other identification purposes and to fittings that are fabricated from pipes and/or mouldings, including pipes and fittings with nominal outside diameters specified in annex A.
Document History