NEN-EN 1452-2

Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 36
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies the characteristics of pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems in the field of water supply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with Parts 1,5 and 7 of prEN 1452, it is applicable to extruded PVC-U pipes without a socket and pipes with a socket (integral or not), intended to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings, for the supply of water under pressure at approximately 20°C (cold water) intended for human consumption and for general purposes. Is also applicable to pipes for the conveyance of water up to and including 45 °C. For temperatures between 25 °C and 45 ° figure A.1 in annex A applies. Covers a range of pipe sizes and pressure classed and gives requirements concerning colours.

Document History

June 1, 1999
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes
Specifies the characteristics of pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems in the field of water supply. It also specifies the test parameters for the test methods...
NEN-EN 1452-2
May 1, 1994
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes
Specifies the characteristics of pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems in the field of water supply. It also specifies the test parameters for the test methods...
Advertisement