NEN-EN 15269-20

Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters and openable windows

inactive
Organization: NEN
Publication Date: 1 July 2017
Status: inactive
Page Count: 186
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This draft European Standard, which should be read in conjunction with EN 15269-1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types: • hinged and pivoted (e.g. metal, timber, framed glazed doors) of single or double leaf, excluding frameless glass doors (Table A.1); • horizontally and vertically moving sliding doors of single or double leaf with and without pass doors, including telescopic doorsets (Table A.2); • metal rolling shutters and operable fabric curtains (excluding overlapping systems) (Table A.3). In this standard whenever doors are mentioned, the whole range of doors, shutters, openable windows and operable fabric curtains is included or otherwise mentioned. This document prescribes the methodology for extending the application of test results obtained from test(s) conducted in accordance with EN 1634-3. Subject to the completion of the appropriate test or tests, the extended application may cover Ambient Temperature Smoke Control (Sa) and Medium Temperature Smoke Control (S200) classifications and all or some of the following non-exhaustive list: - leaf/leaves; - wall/ceiling fixed elements - glazed elements, louvres and/or vents; - side, transom or overpanels; - items of building hardware; - decorative finishes; - intumescent, smoke, draught or acoustic seals; - alternative supporting construction(s).

Document History

October 1, 2022
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters, operable fabric curtains and openable windows
A description is not available for this item.
October 1, 2020
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters, operable fabric curtains and openable windows
This document, which is intended to be read in conjunction with EN 15269-1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types: — hinged and...
NEN-EN 15269-20
July 1, 2017
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters and openable windows
This draft European Standard, which should be read in conjunction with EN 15269-1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types: • hinged...
October 1, 2009
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for hinged and pivoted steel, timber and metal framed glazed doorsets
The document prescribes the methodology for extending the application of test results obtained from test(s) conducted in accordance with EN 1634-3. Subject to the completion of the appropriate test...
January 1, 2007
Extended application of test results for smoke control for doorsets and shutter assemblies - Part 20: Timber and steel hinged and pivoted doorsets
prEN 15269-20 covers hinged or pivoted, timber or steel based doorsets of single or double-leaf and shutter assemblies. It prescribes the methodology for extending the application of test results...

References

Advertisement