NEN-EN 15431

Winter and road service area maintenance equipments - Power system and related controls - Interchangeability and performance requirements

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 18
ICS Code (Special purpose vehicles): 43.160
scope:

This document applies to power systems equipped for the operation and able to drive implements and attachments such as snow ploughs and/or spreaders on winter service vehicles or mowers on road service area maintenance vehicles, equipped with front-mounting plates according to EN 15432. The purpose of this standard is to ensure interchangeability of vehicles and implements. The minimum requirements on the performance and the components of the hydraulic system as well as the kind, the size and the location of the connecting elements between the vehicle and the implement are specified in this standard. This standard does not deal with airport equipment. This standard does not cover applications, where the implements need a continuous hydraulic oil flow exceeding 45 l/min.

Document History

January 1, 2008
Winter and road service area maintenance equipments - Power system and related controls - Interchangeability and performance requirements
This document applies to power systems equipped for the operation and able to drive implements and attachments such as snow ploughs and/or spreaders on winter service vehicles or mowers on road...
NEN-EN 15431
December 1, 2005
Winter and road service area maintenance equipments - Power system and related controls - Interchangeability and performance requirements
This document applies to power systems equipped for the operation and able to drive implements and attachments such as snow ploughs and/or spreaders on winter service vehicles or mowers on road...
Advertisement