NEN-EN 15869-3

Inland navigation vessels - Electrical shore connection, three-phase current 400 V, up to 32 A, 50 Hz - Part 2: On-board unit, safety requirements

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 13
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation vessels. This part of the European Standard specifies safety requirements for the connection cable and the on-board unit of the electrical shore connection.

Document History

February 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...
NEN-EN 15869-3
October 1, 2008
Inland navigation vessels - Electrical shore connection, three-phase current 400 V, up to 32 A, 50 Hz - Part 2: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...
Advertisement