NEN-EN 16785-1

Bio-based products - Bio-based content - Part 1: Determination of the bio-based content using the radiocarbon analysis and elemental analysis

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 26
ICS Code (Chemical analysis): 71.040.40
ICS Code (Biobased products): 13.020.55
scope:

NEN-EN 16785-1 specifies a method of determining the bio-based content in products, based on the radiocarbon analysis and elemental analysis. As a direct analytical determination is not feasible, this method consists in requiring from the producer or his representative some data given in a statement, and comparing these data with the results of the radiocarbon and elemental analysis. This European Standard is applicable to any solid, liquid and gaseous product containing carbon, provided that a statement is available about the elemental composition and the bio-based content of the product(s). This method is not needed for the determination of the bio-based content in natural products wholly derived from biomass.

Document History

NEN-EN 16785-1
January 1, 2016
Bio-based products - Bio-based content - Part 1: Determination of the bio-based content using the radiocarbon analysis and elemental analysis
NEN-EN 16785-1 specifies a method of determining the bio-based content in products, based on the radiocarbon analysis and elemental analysis. As a direct analytical determination is not feasible,...

References

Advertisement