NEN-EN 16842-3

Powered industrial trucks - Visibility - Test method and verification - Part 3: Reach trucks up to and including 10 000 kg

pending, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: pending
Page Count: 15
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the requirements and test procedures for 360° visibility of reach trucks with a sit-on or stand-on operator, without load (herein after referred to as truck), with a capacity up to and including 10 000 kg in accordance with ISO 5053-1 and is intended to be used in conjunction with FprEN 16842-1. Where specific requirements in this part are modified from the general requirements in FprEN 16842-1, the requirements of this part are truck specific and to be used for reach trucks with a sit-on or stand-on operator with a capacity ≤ 10 000 kg. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events as listed in Annex ZA, Table ZA.1, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

Document History

NEN-EN 16842-3
June 1, 2017
Powered industrial trucks - Visibility - Test method and verification - Part 3: Reach trucks up to and including 10 000 kg
This European Standard specifies the requirements and test procedures for 360° visibility of reach trucks with a sit-on or stand-on operator, without load (herein after referred to as truck), with a...

References

Advertisement