NEN-EN 17137

Textiles - Determination of the content of compounds based on chlorobenzenes and chlorotoluenes

pending, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: pending
Page Count: 22
ICS Code (Textiles in general): 59.080.01
scope:

This European Standard specifies a method of analysis for determining the content of chlorobenzenes and chlorotoluenes in textile products made of components such as outer fabric, interlining, lining, plastic slide fasteners, plastic buttons, labels, threads and appliques. The method applies to a mass fraction of 0,1 mg/kg to 10 mg/kg per single isomer. Both higher and lower concentrations can be determined if the mass of the sample is selected accordingly or if appropriate dilutions are made during the analysis.

Document History

NEN-EN 17137
July 1, 2017
Textiles - Determination of the content of compounds based on chlorobenzenes and chlorotoluenes
This European Standard specifies a method of analysis for determining the content of chlorobenzenes and chlorotoluenes in textile products made of components such as outer fabric, interlining,...
Advertisement