NEN-EN 1993-4-2/NB

National Annex to NEN-EN 1993-4-2 Eurocode 3: Design of steel structures - Part 4-2: Tanks (including C1:2009)

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 6
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This National Annex specifies the options in NEN-EN 1993-4-2:2007 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.

Document History

July 1, 2017
Eurocode 3 - Design of steel structures - Part 4-2: Tanks
A description is not available for this item.
September 1, 2016
Eurocode 3 - Design of steel structures - Part 4-2: Tanks
A description is not available for this item.
May 1, 2012
National Annex to NEN-EN 1993-4-2 Eurocode 3: Design of steel structures - Part 4-2: Tanks (including C1:2009)
This National Annex specifies the options in NEN-EN 1993-4-2:2007 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
NEN-EN 1993-4-2/NB
November 1, 2011
National Annex to NEN-EN 1993-4-2 Eurocode 3: Design of steel structures - Part 4-2: Tanks (including C1:2009)
This National Annex specifies the options in NEN-EN 1993-4-2:2007 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
September 1, 2009
Eurocode 3 - Design of steel structures - Part 4-2: Tanks
A description is not available for this item.
April 1, 2007
Eurocode 3: Design of steel structures - Part 4-2: Tanks
Part 4.2 of Eurocode 3 provides principles and application rules for the structural design of vertical cylindrical above ground steel tanks for the storage of liquid products with the following...
Advertisement