NEN-EN 2680

Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking, floating, self-aligning, two lug anchor nuts, in alloy steel, cadmium plated, MoS2-lubricated, metric series. Classification: 900 MPa/235 °C.

Document History

NEN-EN 2680
June 1, 2006
Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of self-locking, floating, self-aligning, two lug anchor nuts, in alloy steel, cadmium plated, MoS2-lubricated, metric series. Classification: 900 MPa/235...
Advertisement