NEN-EN 23-1

Packages for washing and cleaning powders - Dimensions and volumes of cartons and drums from fibre board

active, Most Current
Organization: NEN
Publication Date: 31 August 1979
Status: active
Page Count: 8
ICS Code (Cases. Boxes. Crates): 55.160
scope:

This standard specifies the volumes and the characteristic dimensions of the packages. The dimensions of the packs are such that multiples of a unit volume of 750 ml are obtained. The respective volumes are expressed by symbols consisting of a letter and a whole number which, multiplied by 650 ml, corresponds to the nominal volume of the package. The provision laid down in this standard shall apply to packages (cartons with or without a sleeve liner and drums), manufactured from cartonboard, solid fibreboard or corrugated fibreboard, designed alone or in combination for packaging washing and cleaning powders.

Document History

NEN-EN 23-1
August 31, 1979
Packages for washing and cleaning powders - Dimensions and volumes of cartons and drums from fibre board
This standard specifies the volumes and the characteristic dimensions of the packages. The dimensions of the packs are such that multiples of a unit volume of 750 ml are obtained. The respective...
Advertisement