NEN-EN 2636

Aerospace Series - Aluminium alloy AL-P6082-T6 - Extruded bars and sextions a or D ≤ 200 mm with peripheral coarse grain control

active, Most Current
Organization: NEN
Publication Date: 1 December 1993
Status: active
Page Count: 7
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D ≤ 200 mm, with peripheral coars grain control, for aerospace applications.

Document History

NEN-EN 2636
December 1, 1993
Aerospace Series - Aluminium alloy AL-P6082-T6 - Extruded bars and sextions a or D ≤ 200 mm with peripheral coarse grain control
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D ≤ 200 mm, with peripheral coars grain control, for...
Advertisement