NEN-EN 2817
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 200 mm - Rm ≥ 1 070 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Bar for machining a or D ≤ 200 mm Rm ≥ 1 070 MPa for aerospace applications.
Document History
NEN-EN 2817
December 1, 2009
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 200 mm - Rm ≥ 1 070 MPa
This European Standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Bar for machining a or D ≤ 200...