NEN-EN 28510-1
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 1: 90º peel
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of NEN-EN 28510 specifies a 90° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is flexible. If a normal tensile testing machine is used for the test, the peel angle will not be constant at exactly 90º. If a constant angle of exactly 90° is required, a roller peeling device is used (see 4.1). The 90º peel test is particularly suitable for use with less flexible adherends for which a 180° peel test is not suitable because the adherends crack, break or delaminate. A 180º peel test is described in EN ISO 8510-2.
Document History