NEN-EN 3686

Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1100 MPa/650 °C

active
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon head bolts with relieved shank and long thread, in heat resisting steel FE-PA92HT, silver plated, tensile strength class 1 100 MPa at room temperature. The maximum test temperature of the material is 650 °C. These bolts are to be used in aerospace fastening systems mainly stressed in tension.

Document History

May 1, 2009
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
A description is not available for this item.
NEN-EN 3686
June 1, 2008
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1100 MPa/650 °C
This standard specifies the characteristics of double hexagon head bolts with relieved shank and long thread, in heat resisting steel FE-PA92HT, silver plated, tensile strength class 1 100 MPa at...
Advertisement