NEN-ISO/IEC 13346-4
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 4: File structure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
Specifies a format and associated system requirements for volume and boot block recognition, volume structure, file structure and record structure for the interchange of information on media between users of information processing systems.
Document History
NEN-ISO/IEC 13346-4
June 1, 1999
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 4: File structure
Specifies a format and associated system requirements for volume and boot block recognition, volume structure, file structure and record structure for the interchange of information on media between...